ASUS logo

ASUS Transformer Book T300CHI-FH002P Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36378
Info modified on:
25 Jan 2025, 22:39:10
Short summary description ASUS Transformer Book T300CHI-FH002P Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue, Grey:

ASUS Transformer Book T300CHI-FH002P, Intel® Core™ M, 0.8 GHz, 31.8 cm (12.5"), 2560 x 1440 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T300CHI-FH002P Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue, Grey:

ASUS Transformer Book T300CHI-FH002P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1 Pro. Product colour: Blue, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.