ASUS logo

ASUS ROG G751JY-T7330 Intel® Core™ i7 i7-4720HQ Laptop računari 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M FreeDOS Crno

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41801
Info modified on:
24 Jan 2025, 20:48:38
Short summary description ASUS ROG G751JY-T7330 Intel® Core™ i7 i7-4720HQ Laptop računari 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M FreeDOS Crno:

ASUS ROG G751JY-T7330, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 piksela, 32 GB, 1,26 TB

Long summary description ASUS ROG G751JY-T7330 Intel® Core™ i7 i7-4720HQ Laptop računari 43,9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M FreeDOS Crno:

ASUS ROG G751JY-T7330. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i7, Procesor: i7-4720HQ, Takt procesora: 2,6 GHz. Dijagonala monitora: 43,9 cm (17.3"), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 32 GB, Vrsta interne memorije: DDR3L-SDRAM. Ukupni prostor za podatke: 1,26 TB, Medijum za skladištenje: HDD+SSD, Vrsta optičkog uređaja: Blu-Ray DVD Combo. Instalirani operativni sistem: FreeDOS. Boja proizvoda: Crno

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.