ASUS logo

ASUS K555LA-DM2613T Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30405
Info modified on:
29 Jan 2025, 19:17:26
Short summary description ASUS K555LA-DM2613T Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Black, Stainless steel:

ASUS K555LA-DM2613T, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 628 GB

Long summary description ASUS K555LA-DM2613T Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 10 Black, Stainless steel:

ASUS K555LA-DM2613T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.