ASUS logo

ASUS S451LN-CA020H Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21155
Info modified on:
24 Jan 2025, 20:55:57
Short summary description ASUS S451LN-CA020H Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel:

ASUS S451LN-CA020H, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS S451LN-CA020H Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen HD 8 GB 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel:

ASUS S451LN-CA020H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.