ASUS logo

ASUS X551CA-SX153H-BE Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24871
Info modified on:
23 Jan 2025, 18:50:01
Short summary description ASUS X551CA-SX153H-BE Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X551CA-SX153H-BE, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X551CA-SX153H-BE Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X551CA-SX153H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.