ASUS logo

ASUS X200CA-KX089DU Intel® Celeron® 1007U Laptop 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65130
Info modified on:
22 Jan 2025, 05:14:15
Short summary description ASUS X200CA-KX089DU Intel® Celeron® 1007U Laptop 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux White:

ASUS X200CA-KX089DU, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X200CA-KX089DU Intel® Celeron® 1007U Laptop 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux White:

ASUS X200CA-KX089DU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Product colour: White. Weight: 1.24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.