ASUS logo

ASUSPRO PU500CA-XO002G Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32774
Info modified on:
23 Jan 2025, 18:32:29
Short summary description ASUSPRO PU500CA-XO002G Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey, Metallic:

ASUSPRO PU500CA-XO002G, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO PU500CA-XO002G Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey, Metallic:

ASUSPRO PU500CA-XO002G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Grey, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.