ASUS logo

ASUS ROG G53SX-SZ019V Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM HDD NVIDIA® GeForce® GTX 560M Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31545
Info modified on:
23 Jan 2025, 18:45:45
Short summary description ASUS ROG G53SX-SZ019V Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM HDD NVIDIA® GeForce® GTX 560M Black:

ASUS ROG G53SX-SZ019V, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, Black

Long summary description ASUS ROG G53SX-SZ019V Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM HDD NVIDIA® GeForce® GTX 560M Black:

ASUS ROG G53SX-SZ019V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Product colour: Black. Weight: 3.92 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.