ASUS logo

ASUS K53TA-SX118V AMD A6 A6-3400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20060
Info modified on:
24 Jan 2025, 20:51:01
Short summary description ASUS K53TA-SX118V AMD A6 A6-3400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Brown:

ASUS K53TA-SX118V, AMD A6, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K53TA-SX118V AMD A6 A6-3400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Brown:

ASUS K53TA-SX118V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.