ASUS logo

ASUS ROG G74SX-TZ097V Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55069
Info modified on:
23 Jan 2025, 18:58:40
Short summary description ASUS ROG G74SX-TZ097V Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-TZ097V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG G74SX-TZ097V Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-TZ097V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.