ASUS logo

ASUS K50IP-SX050X Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce G205M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93033
Info modified on:
22 Jan 2025, 05:26:44
Short summary description ASUS K50IP-SX050X Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce G205M Windows 7 Professional Black:

ASUS K50IP-SX050X, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K50IP-SX050X Intel® Core™2 Duo T6570 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce G205M Windows 7 Professional Black:

ASUS K50IP-SX050X. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce G205M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.