ASUS logo

ASUS PB40-BC009MD Intel® Celeron® N4000 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45282
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS PB40-BC009MD Intel® Celeron® N4000 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black:

ASUS PB40-BC009MD, 1.1 GHz, Intel® Celeron®, N4000, 4 GB, DDR4-SDRAM, 128 GB

Long summary description ASUS PB40-BC009MD Intel® Celeron® N4000 4 GB DDR4-SDRAM 128 GB SSD Mini PC Black:

ASUS PB40-BC009MD. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 700 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.