ASUS VivoMini VC66-B034Z, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 512 GB, Windows 10 Pro
ASUS VivoMini VC66-B034Z. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.5 kg. Product colour: Black