ASUS logo

ASUS VivoMini VM65-G096M Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 128 GB SSD FreeDOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84228
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VM65-G096M Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 128 GB SSD FreeDOS Mini PC Grey:

ASUS VivoMini VM65-G096M, 2.5 GHz, Intel® Core™ i5, i5-7200U, 8 GB, 128 GB, FreeDOS

Long summary description ASUS VivoMini VM65-G096M Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 128 GB SSD FreeDOS Mini PC Grey:

ASUS VivoMini VM65-G096M. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.