location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Impact II Moonlight White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP02C0-BMUA00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081107835
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:14
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90MP02C0-BMUA00 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight build and ambidextrous ergonomics co-designed with pro gamers for optimal performance
  • - Pivoted button mechanism for fast response and accurate performance, accompanied by a clean, tactile feel
  • - Fast, smooth and flexible glides with lightweight, soft-rubber cable
  • - 6,200 dpi optical sensor with four-level DPI switch for sensitivity adjustment
  • - On-the-fly DPI button for effortless accuracy adjustments
  • - Exclusive push-fit switch socket design to easily vary click resistance and extend the lifespan of the mouse
  • - ASUS Aura RGB illumination and compatibility with the Aura Sync ecosystem
Long product name ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI :
The long product name of ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ROG Strix Impact II, optical, 6200 DPI, 1000Hz, USB 2.0, 79g, white
More>>>
ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
The official description of ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ROG Strix Impact II is a lightweight, ambidextrous gaming mouse that delivers smooth action and superb flexibility. It features pivoted buttons and a soft-rubber cable for fast, tactile clicks and unhindered glides. There’s also a 6,200 dpi sensor for pinpoint accuracy. As well, Impact II is equipped with an exclusive, push-fit switch socket design to extend its lifespan, and a four-level adjustable DPI switch that makes it easy to vary sensitivity to match the way you play, and a semi-transparent cover for a final touch of style.

Precise and
Accurate Sidearm

We collaborated with professional gamers in the design of ROG Strix Impact II, resulting in ambidextrous ergonomics that are optimized for performance play and a comfortable grip, in a mere 79g frame. The 6,200 dpi sensor tracks at up to 220 ips and with a 1000 Hz polling rate, so you’re assured high precision, fast response and accurate control – and all without a hint of lag. Impact II even includes five programmable buttons, allowing you to tailor control for your game or play style.

Pivoted Button Mechanism
Shorter travel means quicker clicks, which is why our engineers equipped ROG Strix Impact II with pivoted buttons. The mechanism utilizes springs and metal hinges to balance the keys and minimize the distance between the buttons and switches. The upshot is minimal travel and rapid return, ensuring superb speed, responsiveness and consistency with every click.

Soft-Rubber Cable
ROG Strix Impact II is engineered with soft-rubber cable. The soft-rubber construction and smooth finish minimizes snags to maximize your movements, meaning less drag for more frags.

On-the-fly DPI Button
ROG Strix Impact II is equipped with on-the-fly DPI button that lets you flip quickly between four different sensitivity settings, and within three customizable profiles. The integrated Aura RGB illumination even changes color to reflect your choice, providing an instant visual alert when you land on the desired sensitivity.

*Customize DPI sensitivity in Armoury II

Exclusive Push-Fit
Switch Socket Design

The exclusive push-fit switch socket design makes it easy to hot swap the switches in ROG Strix Impact II. This gives you the freedom to install your preferred switches, allowing you to tailor the operating force and feedback. The design also means that worn or broken switches can be replaced, extending the lifespan of the mouse.

Aura Sync RGB Lighting
ROG Strix Impact II shines from top to tail, with Aura RGB lighting integrated into the logo, scroll wheel and front – with the leading LEDs projecting forward like headlights to illuminate your battlefield. The lighting can be customized using a near-endless spectrum of colors and a range of dynamic effects, and up to three profiles can be stored on board to take your preferences anywhere.

Armoury II
ASUS Armoury II is an enhanced driver-based, peripherals-configuration utility that offers extensive controls. An intuitive UI lets you easily tune ROG Strix Impact II to suit your gameplay – adjust performance and surface calibration settings, program and map buttons, customize lighting effects and more. You can even track hardware stats during gameplay for data analysis.

Short summary description ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
This short summary of the ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix Impact II Moonlight White, Ambidextrous, Optical, USB Type-A, 6200 DPI, White

Long summary description ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
This is an auto-generated long summary of ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI based on the first three specs of the first five spec groups.

ASUS ROG Strix Impact II Moonlight White. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6200 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 30 G. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
6200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
5
Number of programmable buttons
5
Button functions
DPI switch
Mouse tracking speed
220 ips
Customizable movement resolution
Yes
Number of movement resolution modes
4
Acceleration (max)
30 G
Polling rate
1000 Hz
Mouse
Built-in memory
Yes
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
White
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Blue, Green, Red
Light effects synchronization
Yes
Power
Power source *
Cable
Weight & dimensions
Width
62.5 mm
Depth
120 mm
Height
39.5 mm
Weight
79 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer ASUS ROG Strix Impact II Moonlight White mouse Gaming Ambidextrous USB Type-A Optical 6200 DPI:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.