ASUS logo

ASUS ROG Strix Scope TKL Deluxe keyboard Gaming USB QWERTZ German Black, Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116035
Info modified on:
18 Jun 2024, 11:48:12
Short summary description ASUS ROG Strix Scope TKL Deluxe keyboard Gaming USB QWERTZ German Black, Grey:

ASUS ROG Strix Scope TKL Deluxe, Wired, USB, Mechanical, QWERTZ, RGB LED, Black, Grey

Long summary description ASUS ROG Strix Scope TKL Deluxe keyboard Gaming USB QWERTZ German Black, Grey:

ASUS ROG Strix Scope TKL Deluxe. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product colour: Black, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.