ASUS ROG STRIX B560-G GAMING WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM
ASUS ROG STRIX B560-G GAMING WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Intel I225-V, Top Wi-Fi standard: Wi-Fi 6 (802.11ax)