ASUS logo

ASUS PRIME B450M-A II AMD B450 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379133
Info modified on:
02 Jun 2025, 11:25:06
Short summary description ASUS PRIME B450M-A II AMD B450 Socket AM4 micro ATX:

ASUS PRIME B450M-A II, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS PRIME B450M-A II AMD B450 Socket AM4 micro ATX:

ASUS PRIME B450M-A II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. HDMI version: 2.0b. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.