ASUS logo

ASUS ROG STRIX Z390-F GAMING Intel Z390 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202828
Info modified on:
30 Oct 2024, 13:00:43
Short summary description ASUS ROG STRIX Z390-F GAMING Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z390-F GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX Z390-F GAMING Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z390-F GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.