ASUS logo

ASUS ROG Maximus X Formula Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116428
Info modified on:
30 Oct 2024, 13:05:04
Short summary description ASUS ROG Maximus X Formula Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG Maximus X Formula, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG Maximus X Formula Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG Maximus X Formula. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.