ASUS logo

ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25721
Info modified on:
30 Oct 2024, 13:12:09
Short summary description ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: CrossFireX. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.