ASUS logo

ASUS H170-PRO/CSM Intel® H170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72617
Info modified on:
14 Mar 2024, 19:17:07
Short summary description ASUS H170-PRO/CSM Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-PRO/CSM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS H170-PRO/CSM Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-PRO/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.