ASUS logo

ASUS GRYPHON Z97 ARMOR EDITION Intel® Z97 LGA 1150 (Socket H3) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104526
Info modified on:
30 Oct 2024, 13:05:48
Short summary description ASUS GRYPHON Z97 ARMOR EDITION Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON Z97 ARMOR EDITION, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS GRYPHON Z97 ARMOR EDITION Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON Z97 ARMOR EDITION. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.