ASUS logo

ASUS MAXIMUS VII FORMULA/WATCH DOGS Intel® Z97 LGA 1150 (Socket H3) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77383
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS MAXIMUS VII FORMULA/WATCH DOGS Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS MAXIMUS VII FORMULA/WATCH DOGS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS MAXIMUS VII FORMULA/WATCH DOGS Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS MAXIMUS VII FORMULA/WATCH DOGS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, Quad-GPU SLI, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.