ASUS logo

ASUS VG278HR LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77491
Info modified on:
20 Jan 2025, 10:40:41
Short summary description ASUS VG278HR LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VG278HR, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D, 2 ms, Black

Long summary description ASUS VG278HR LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VG278HR. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.