ASUS logo

ASUS VH197D computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74001
Info modified on:
08 May 2024, 22:51:05
Short summary description ASUS VH197D computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

ASUS VH197D, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description ASUS VH197D computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

ASUS VH197D. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.