ASUS logo

ASUS VW246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63999
Info modified on:
08 May 2024, 22:50:54
Short summary description ASUS VW246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VW246H, 61 cm (24"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description ASUS VW246H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VW246H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.