ASUS logo

ASUS ROG Strix OLED XG34WCDG computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD QD-OLED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
710
Info modified on:
07 Aug 2025, 11:36:11
Short summary description ASUS ROG Strix OLED XG34WCDG computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD QD-OLED Black:

ASUS ROG Strix OLED XG34WCDG, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, QD-OLED, 0.03 ms, Black

Long summary description ASUS ROG Strix OLED XG34WCDG computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD QD-OLED Black:

ASUS ROG Strix OLED XG34WCDG. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: QD-OLED, Response time: 0.03 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.