ASUS logo

ASUS ROG Strix XG17AHPE computer monitor 43.9 cm (17.3") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214409
Info modified on:
21 Mar 2025, 16:57:25
Short summary description ASUS ROG Strix XG17AHPE computer monitor 43.9 cm (17.3") 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Strix XG17AHPE, 43.9 cm (17.3"), 1920 x 1080 pixels, Full HD, LCD, 3 ms, Black

Long summary description ASUS ROG Strix XG17AHPE computer monitor 43.9 cm (17.3") 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Strix XG17AHPE. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.