ASUS logo

ASUS P2E Portable projector 350 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P2E Portable projector 350 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P2E, 350 ANSI lumens, DLP, WXGA (1280x800), 3500:1, 16:10, 508 - 3048 mm (20 - 120")

Long summary description ASUS P2E Portable projector 350 ANSI lumens DLP WXGA (1280x800) Black:

ASUS P2E. Projector brightness: 350 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 1:1. Analog signal format system: NTSC, Video colour modes: Blackboard, Dynamic, sRGB, Theatre, Whiteboard. Noise level: 32 dB, Noise level (economic mode): 25 dB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.