ASUS logo

ASUS MHS01 61 cm (24") Desk Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116188
Info modified on:
09 Jan 2023, 09:42:39
Short summary description ASUS MHS01 61 cm (24") Desk Black:

ASUS MHS01, Freestanding, 61 cm (24"), 100 x 100 mm, Height adjustment, Black

Long summary description ASUS MHS01 61 cm (24") Desk Black:

ASUS MHS01. Mounting: Freestanding, Maximum screen size: 61 cm (24"), Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -5 - 33°. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.