ASUS logo

ASUS 4G-AC86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227579
Info modified on:
25 Oct 2022, 09:23:00
Short summary description ASUS 4G-AC86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AC86U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description ASUS 4G-AC86U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AC86U. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2533 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 3G standards: UMTS, 4G standard: LTE-TDD & LTE-FDD. Security algorithms: WPS, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP Passthrough, PPPoE relay

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.