ASUS logo

ASUS DSL-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175908
Info modified on:
14 Mar 2024, 19:31:42
Short summary description ASUS DSL-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS DSL-AC88U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, Black, Red, Tabletop router

Long summary description ASUS DSL-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS DSL-AC88U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK. Product type: Tabletop router, Product colour: Black, Red, LED indicators: LAN, Power, USB, WLAN. Cables included: DSL, LAN (RJ-45)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.