ASUS logo

ASUS DSL-N17U wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112481
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS DSL-N17U wireless router Fast Ethernet Black:

ASUS DSL-N17U, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description ASUS DSL-N17U wireless router Fast Ethernet Black:

ASUS DSL-N17U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, LED indicators: DSL, LAN, Power, USB, WLAN. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.