ASUS logo

ASUS RT-N11P wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53612
Info modified on:
14 Mar 2024, 19:11:01
Short summary description ASUS RT-N11P wireless router Fast Ethernet Single-band (2.4 GHz) Black:

ASUS RT-N11P, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-N11P wireless router Fast Ethernet Single-band (2.4 GHz) Black:

ASUS RT-N11P. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, Authentication method: UPnP, IGMP v1, IGMP v2, IGMP v3, DNS Proxy, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WLAN. Antenna design: External, Antenna gain level (max): 5 dBi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.