ASUS logo

ASUS RT-N18U wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186838
Info modified on:
27 Sept 2022, 09:28:34
Short summary description ASUS RT-N18U wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

ASUS RT-N18U, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black

Long summary description ASUS RT-N18U wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

ASUS RT-N18U. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, LED indicators: LAN, Power, USB, WAN, WLAN. Antenna design: External

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.