ASUS logo

ASUS USB-AC51 WLAN 433 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172141
Info modified on:
08 May 2025, 14:34:20
Short summary description ASUS USB-AC51 WLAN 433 Mbit/s:

ASUS USB-AC51, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 433 Mbit/s, Black

Long summary description ASUS USB-AC51 WLAN 433 Mbit/s:

ASUS USB-AC51. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 433 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.