ASUS logo

ASUS BW-16D1H-U PRO optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
409919
Info modified on:
16 Feb 2025, 16:30:58
Short summary description ASUS BW-16D1H-U PRO optical disc drive Blu-Ray DVD Combo Black:

ASUS BW-16D1H-U PRO, Black, Tray, Vertical/Horizontal, Desktop/Laptop, Blu-Ray DVD Combo, USB 3.2 Gen 1 (3.1 Gen 1)

Long summary description ASUS BW-16D1H-U PRO optical disc drive Blu-Ray DVD Combo Black:

ASUS BW-16D1H-U PRO. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray DVD Combo, Interface: USB 3.2 Gen 1 (3.1 Gen 1). DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 170 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.