ASUS logo

ASUS SBW-S1 Pro Blu-Ray recorder 3D Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191393
Info modified on:
14 Feb 2025, 11:46:07
Short summary description ASUS SBW-S1 Pro Blu-Ray recorder 3D Gold:

ASUS SBW-S1 Pro, Full HD, 1080p, 16:9, 7.1 channels, 114 dB, 0.00056%

Long summary description ASUS SBW-S1 Pro Blu-Ray recorder 3D Gold:

ASUS SBW-S1 Pro. HD type: Full HD, Supported video modes: 1080p, Aspect ratio: 16:9. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 114 dB, Total Harmonic Distortion (THD): 0.00056%. Playback disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R..., Disc types supported: BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW..., Recording disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. Width: 168 mm, Depth: 210 mm, Height: 50 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.