ASUS logo

ASUS BW-16D1HT optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80826
Info modified on:
14 Mar 2024, 17:55:47
Short summary description ASUS BW-16D1HT optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BW-16D1HT, Black, Vertical/Horizontal, Desktop, Blu-Ray DVD Combo, Serial ATA, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-ROM, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW,...

Long summary description ASUS BW-16D1HT optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BW-16D1HT. Product colour: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.