ASUS logo

ASUS SDRW-08U5S-U optical disc drive DVD Super Multi DL Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45620
Info modified on:
23 Aug 2021, 14:22:20
Short summary description ASUS SDRW-08U5S-U optical disc drive DVD Super Multi DL Pink:

ASUS SDRW-08U5S-U, Pink, Tray, Vertical/Horizontal, Desktop/Laptop, DVD Super Multi DL, USB 2.0

Long summary description ASUS SDRW-08U5S-U optical disc drive DVD Super Multi DL Pink:

ASUS SDRW-08U5S-U. Product colour: Pink, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 200 ms, DVD-RAM access time: 200 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.