ASUS logo

ASUS ZenFone 3 Deluxe ZS570KL-2J004WW 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 64 GB 3000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43482
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone 3 Deluxe ZS570KL-2J004WW 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 64 GB 3000 mAh Silver:

ASUS ZenFone 3 Deluxe ZS570KL-2J004WW, 14.5 cm (5.7"), 6 GB, 64 GB, 23 MP, Android 6.0, Silver

Long summary description ASUS ZenFone 3 Deluxe ZS570KL-2J004WW 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 64 GB 3000 mAh Silver:

ASUS ZenFone 3 Deluxe ZS570KL-2J004WW. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 172 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.