ASUS ZenFone 4 Max Pro ZC554KL, 14 cm (5.5"), 4 GB, 64 GB, 16 MP, Android 7.1.1, Pink
ASUS ZenFone 4 Max Pro ZC554KL. Display diagonal: 14 cm (5.5"). Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 5000 mAh. Product colour: Pink. Weight: 181 g