ASUS PadFone S PF500KL-2A024RU, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.4, Black
ASUS PadFone S PF500KL-2A024RU. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8974AB. RAM capacity: 2 GB, RAM type: DDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2300 mAh. Product colour: Black. Weight: 150 g