location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyPal A686
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S5B1013T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.256 GB
  • - 0.312 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Phone function
  • - 1200 mAh
  • - Silver
Long product name ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver :
The long product name of ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MyPal A686
More>>>
ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver:
The official description of ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Slim GPS PDA Sparkles with High Quality Feel.

Cased in stainless steel and packing the latest technology, the ASUS A686/696 perfectly marries the twin worlds of consumer electronics and high luxury.

To answer the needs of discerning consumers who require a highly versatile and functional PDA, ASUS has launched the A686/696 ultra-slim GPS PDAs. These palm-sized wonders are of a high standard of design and quality and cater to the user´s expectations for personal accessories.

Standing distinct from most of the PDAs on the market, the ASUS A686/696 is not only ultra-slim at only 1.57cm, it incorporates full GPS functionality without the protruding antenna, and is encased in stainless steel instead of plastic. Together with the anti-glare touch screen, the A686/696 exudes a solid and high quality feel expected of luxury accessories.

Global Positioning.
Global Positioning System (GPS) puts an end to fumbling with maps and compass by harnessing satellite technology to pinpoint one´s precise location, and other trip information. No mere gimmick, A686/696 has a great variety of everyday applications like trip planning and navigating venues, taking users anywhere, for both fun and work.

On the A686/696, GPS technology comes in an extremely slim PDA with embedded antenna discreetly hidden from view, and the information is displayed on an anti-glare 3.5-inch color screen providing a better view while driving. In addition, the A686/696´s GPS module uses the latest energy-efficient SiRF Star III chipset, enabling accurate navigation over extended periods.

Pocket Power.
In situations where a notebook computer is too much to carry, the A686 can get much work done. Bluetooth 2.0 with Enhanced Data Rate speeds up data exchange with a huge range of digital peripherals (phones, printers, etc) by up to two to three times over conventional Bluetooth; with ASUS´s user-friendly application "Remote Presenter", it can also be easily used to link and control presentations on a computer via Bluetooth. Most critically for a workhorse handheld, all data are stored in Flash memory, so precious information remain stored even if all battery power in the handheld has drained away.

Entertainment.
Running on Microsoft Windows® Mobile™ 6, the A686/696 is also a true multimedia handheld with front-mounted speakers, that plays video and audio formats (.WMV, .WMA, .MP3..etc), as well as the huge library of games available for the Pocket PC platform. It´s simply the most versatile mobile entertainment gadget for its size.

Combining a powerful suite of applications into an ultra-slim PDA that exudes a high-quality feel, the ASUS A686/696 is the power accessory of choice for the well-heeled and well-traveled.

Short summary description ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver:
This short summary of the ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MyPal A686, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, 0.312 GHz

Long summary description ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver:
This is an auto-generated long summary of ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver based on the first three specs of the first five spec groups.

ASUS MyPal A686. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB. Processor frequency: 0.312 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.256 GB
Processor
Processor frequency *
0.312 GHz
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Internal modem
Yes
Modem type
SIR
Networking features
115.2 kbps
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF Star III
Ports & interfaces
I/O ports
USB
Performance
Product colour *
Silver
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Power
Battery capacity *
1200 mAh
Weight & dimensions
Weight *
165 g
Width
7.08 mm
Depth
11.7 mm
Height
1.57 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:13:42
Uk has collected 2 expert reviews for ASUS MyPal A686 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 165 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%