ASUS logo

ASUS Eee PC EPC900HA-BLK006X N270 1.6G 1GB 160GB 8.9-WSVGA WL XPH Intel Pentium Mobile Netbook 22.6 cm (8.9") DDR2-SDRAM Windows XP Home Edition Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23215
Info modified on:
24 Jan 2025, 20:48:39
Short summary description ASUS Eee PC EPC900HA-BLK006X N270 1.6G 1GB 160GB 8.9-WSVGA WL XPH Intel Pentium Mobile Netbook 22.6 cm (8.9") DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC EPC900HA-BLK006X N270 1.6G 1GB 160GB 8.9-WSVGA WL XPH, Intel Pentium Mobile, 1.6 GHz, 22.6 cm (8.9"), 1 GB, Windows XP Home Edition, Black

Long summary description ASUS Eee PC EPC900HA-BLK006X N270 1.6G 1GB 160GB 8.9-WSVGA WL XPH Intel Pentium Mobile Netbook 22.6 cm (8.9") DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC EPC900HA-BLK006X N270 1.6G 1GB 160GB 8.9-WSVGA WL XPH. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.12 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.