ASUS Xonar Xense, 7.1 channels, Internal, 24 bit, 118 dB, PCI-E
ASUS Xonar Xense. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI-E. Certification: DS3D GX2.5 EAX. Compatible operating systems: Windows 7/Vista/XP/MCE2005