ASUS logo

ASUS Slim External DVD-RW optical disc drive DVD±R/RW Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27644
Info modified on:
18 May 2018, 10:25:51
Short summary description ASUS Slim External DVD-RW optical disc drive DVD±R/RW Black:

ASUS Slim External DVD-RW, Black, DVD±R/RW, 2 MB, 8x, 8x, 6x

Long summary description ASUS Slim External DVD-RW optical disc drive DVD±R/RW Black:

ASUS Slim External DVD-RW. Product colour: Black. Optical drive type: DVD±R/RW, Drive device, buffer size: 2 MB. DVD+R write speed: 8x, DVD-R write speed: 8x, DVD-R Double Layer write speed: 6x. DVD+R read speed: 8x, DVD-R read speed: 8x, DVD-RW read speed: 6x. Weight: 336 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.