ASUS logo

ASUS Transformer Prime TF201 Mobile Docking Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20990
Info modified on:
18 May 2018, 04:21:24
Short summary description ASUS Transformer Prime TF201 Mobile Docking Grey:

ASUS Transformer Prime TF201 Mobile Docking, Docking, Grey, SD, Asus, TF201, 263 mm

Long summary description ASUS Transformer Prime TF201 Mobile Docking Grey:

ASUS Transformer Prime TF201 Mobile Docking. Connectivity technology: Docking. Product colour: Grey, Compatible memory cards: SD, Brand compatibility: Asus. Width: 263 mm, Depth: 180.8 mm, Height: 8 mm. Battery type: 22 Wh Li-Pol

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.