ASUS Eee Pad Transformer TF101, Docking, Grey, MMC, SD, SDHC, Asus, 271 mm, 28 mm
ASUS Eee Pad Transformer TF101. Connectivity technology: Docking. Product colour: Grey, Compatible memory cards: MMC, SD, SDHC, Brand compatibility: Asus. Width: 271 mm, Depth: 28 mm, Height: 185 mm